Vishay Intertechnology, Inc. RES 1.54K OHM 3/4W 1% AXIAL RN70D1541FRE6

Description
RES 1.54Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54K OHM 3/4W 1% AXIAL - RN70D1541FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54K OHM 3/4W 1% AXIAL
RN70D1541FRE6
RES 1.54K OHM 3/4W 1% AXIAL RN70D1541FRE6
RES 1.54Kohm 3/4W 1% AXIAL

RES 1.54Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1541FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1541FRE6-ND
Through Hole Resistors RN70D1541FRE6-ND
1.54 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1541FRE6 RN70D1541FRE6-ND
Product Name RES 1.54K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details