Vishay Intertechnology, Inc. RES 150K OHM 3/4W 1% AXIAL RN70D1503FR36

Description
RES 150Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 3/4W 1% AXIAL - RN70D1503FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 3/4W 1% AXIAL
RN70D1503FR36
RES 150K OHM 3/4W 1% AXIAL RN70D1503FR36
RES 150Kohm 3/4W 1% AXIAL

RES 150Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1503FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1503FR36-ND
Through Hole Resistors RN70D1503FR36-ND
150 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1503FR36 RN70D1503FR36-ND
Product Name RES 150K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers