Vishay Intertechnology, Inc. RES 150K OHM 3/4W 1% AXIAL RN70D1503FBSL

Description
RES 150Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 3/4W 1% AXIAL - RN70D1503FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 3/4W 1% AXIAL
RN70D1503FBSL
RES 150K OHM 3/4W 1% AXIAL RN70D1503FBSL
RES 150Kohm 3/4W 1% AXIAL

RES 150Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1503FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1503FBSL-ND
Through Hole Resistors RN70D1503FBSL-ND
150 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1503FBSL RN70D1503FBSL-ND
Product Name RES 150K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details