Vishay Intertechnology, Inc. RES 1.37K OHM 3/4W 1% AXIAL RN70D1371FB14

Description
RES 1.37Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.37Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37K OHM 3/4W 1% AXIAL - RN70D1371FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37K OHM 3/4W 1% AXIAL
RN70D1371FB14
RES 1.37K OHM 3/4W 1% AXIAL RN70D1371FB14
RES 1.37Kohm 3/4W 1% AXIAL

RES 1.37Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1371FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1371FB14-ND
Through Hole Resistors RN70D1371FB14-ND
1.37 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.37 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1371FB14 RN70D1371FB14-ND
Product Name RES 1.37K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1370 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614971-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.7 ohms
View Details
2 suppliers