Vishay Intertechnology, Inc. Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole RN70D1353FB14

Description
Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole - RN70D1353FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole
RN70D1353FB14
Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole RN70D1353FB14
Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN70D1353FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1353FB14-ND
Through Hole Resistors RN70D1353FB14-ND
135 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

135 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1353FB14 RN70D1353FB14-ND
Product Name Res Metal Film 135K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers