Vishay Intertechnology, Inc. RES 130 OHM 3/4W 1% AXIAL RN70D1300FB14

Description
RES 130ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 130ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 3/4W 1% AXIAL - RN70D1300FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 3/4W 1% AXIAL
RN70D1300FB14
RES 130 OHM 3/4W 1% AXIAL RN70D1300FB14
RES 130ohm 3/4W 1% AXIAL

RES 130ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1300FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1300FB14-ND
Through Hole Resistors RN70D1300FB14-ND
130 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

130 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1300FB14 RN70D1300FB14-ND
Product Name RES 130 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details