Vishay Intertechnology, Inc. RES 121K OHM 3/4W 1% AXIAL RN70D1213FRSL

Description
RES 121Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 121Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121K OHM 3/4W 1% AXIAL - RN70D1213FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121K OHM 3/4W 1% AXIAL
RN70D1213FRSL
RES 121K OHM 3/4W 1% AXIAL RN70D1213FRSL
RES 121Kohm 3/4W 1% AXIAL

RES 121Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1213FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1213FRSL-ND
Through Hole Resistors RN70D1213FRSL-ND
121 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

121 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1213FRSL RN70D1213FRSL-ND
Product Name RES 121K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C390J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details