Vishay Intertechnology, Inc. RES 1.21K OHM 3/4W 1% AXIAL RN70D1211FRE6

Description
RES 1.21Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.21Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 3/4W 1% AXIAL - RN70D1211FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 3/4W 1% AXIAL
RN70D1211FRE6
RES 1.21K OHM 3/4W 1% AXIAL RN70D1211FRE6
RES 1.21Kohm 3/4W 1% AXIAL

RES 1.21Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1211FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1211FRE6-ND
Through Hole Resistors RN70D1211FRE6-ND
1.21 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.21 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1211FRE6 RN70D1211FRE6-ND
Product Name RES 1.21K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1210 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers