Vishay Intertechnology, Inc. RES 11.8 OHM 3/4W 1% AXIAL RN70D11R8FB14

Description
RES 11.8ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.8ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.8 OHM 3/4W 1% AXIAL - RN70D11R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.8 OHM 3/4W 1% AXIAL
RN70D11R8FB14
RES 11.8 OHM 3/4W 1% AXIAL RN70D11R8FB14
RES 11.8ohm 3/4W 1% AXIAL

RES 11.8ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D11R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D11R8FB14-ND
Through Hole Resistors RN70D11R8FB14-ND
11.8 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.8 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D11R8FB14 RN70D11R8FB14-ND
Product Name RES 11.8 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.8 ohms 11.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details