Vishay Intertechnology, Inc. RES 115K OHM 3/4W 1% AXIAL RN70D1153FRSL

Description
RES 115Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 115Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 3/4W 1% AXIAL - RN70D1153FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 3/4W 1% AXIAL
RN70D1153FRSL
RES 115K OHM 3/4W 1% AXIAL RN70D1153FRSL
RES 115Kohm 3/4W 1% AXIAL

RES 115Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1153FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1153FRSL-ND
Through Hole Resistors RN70D1153FRSL-ND
115 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

115 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1153FRSL RN70D1153FRSL-ND
Product Name RES 115K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 115000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details