Vishay Intertechnology, Inc. RES 11.5K OHM 3/4W 1% AXIAL RN70D1152FRSL

Description
RES 11.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.5K OHM 3/4W 1% AXIAL - RN70D1152FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 3/4W 1% AXIAL
RN70D1152FRSL
RES 11.5K OHM 3/4W 1% AXIAL RN70D1152FRSL
RES 11.5Kohm 3/4W 1% AXIAL

RES 11.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1152FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1152FRSL-ND
Through Hole Resistors RN70D1152FRSL-ND
11.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1152FRSL RN70D1152FRSL-ND
Product Name RES 11.5K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers