Vishay Intertechnology, Inc. RES 1.13K OHM 3/4W 1% AXIAL RN70D1131FRSL

Description
RES 1.13Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 3/4W 1% AXIAL - RN70D1131FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 3/4W 1% AXIAL
RN70D1131FRSL
RES 1.13K OHM 3/4W 1% AXIAL RN70D1131FRSL
RES 1.13Kohm 3/4W 1% AXIAL

RES 1.13Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1131FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1131FRSL-ND
Through Hole Resistors RN70D1131FRSL-ND
1.13 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1131FRSL RN70D1131FRSL-ND
Product Name RES 1.13K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers