Vishay Intertechnology, Inc. RES 1.1K OHM 3/4W 1% AXIAL RN70D1101FB14

Description
RES 1.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 3/4W 1% AXIAL - RN70D1101FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 3/4W 1% AXIAL
RN70D1101FB14
RES 1.1K OHM 3/4W 1% AXIAL RN70D1101FB14
RES 1.1Kohm 3/4W 1% AXIAL

RES 1.1Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1101FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1101FB14-ND
Through Hole Resistors RN70D1101FB14-ND
1.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1101FB14 RN70D1101FB14-ND
Product Name RES 1.1K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers