Vishay Intertechnology, Inc. RES 110 OHM 3/4W 1% AXIAL RN70D1100FB14

Description
RES 110ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 3/4W 1% AXIAL - RN70D1100FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 3/4W 1% AXIAL
RN70D1100FB14
RES 110 OHM 3/4W 1% AXIAL RN70D1100FB14
RES 110ohm 3/4W 1% AXIAL

RES 110ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1100FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1100FB14-ND
Through Hole Resistors RN70D1100FB14-ND
110 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1100FB14 RN70D1100FB14-ND
Product Name RES 110 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details