Vishay Intertechnology, Inc. RES 10 OHM 3/4W 1% AXIAL RN70D10R0FB14

Description
RES 10ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 3/4W 1% AXIAL - RN70D10R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 3/4W 1% AXIAL
RN70D10R0FB14
RES 10 OHM 3/4W 1% AXIAL RN70D10R0FB14
RES 10ohm 3/4W 1% AXIAL

RES 10ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN70D10R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN70D10R0FB14-ND
Through Hole Resistors 541-RN70D10R0FB14-ND
10 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D10R0FB14 541-RN70D10R0FB14-ND
Product Name RES 10 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Res, 27R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5024 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details