Vishay Intertechnology, Inc. RES 1M OHM 3/4W 1% AXIAL RN70D1004FRSL

Description
RES 1Mohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Mohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1M OHM 3/4W 1% AXIAL - RN70D1004FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 3/4W 1% AXIAL
RN70D1004FRSL
RES 1M OHM 3/4W 1% AXIAL RN70D1004FRSL
RES 1Mohm 3/4W 1% AXIAL

RES 1Mohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1004FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1004FRSL-ND
Through Hole Resistors RN70D1004FRSL-ND
1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1004FRSL RN70D1004FRSL-ND
Product Name RES 1M OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers