Vishay Intertechnology, Inc. Through Hole Resistors RN70D1004FRE6

Description
1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN70D1004FRE6CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN70D1004FRE6CT-ND
Through Hole Resistors 541-RN70D1004FRE6CT-ND
1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-RN70D1004FRE6TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN70D1004FRE6TR-ND
Through Hole Resistors 541-RN70D1004FRE6TR-ND
1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1M OHM 3/4W 1% AXIAL - RN70D1004FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1M OHM 3/4W 1% AXIAL
RN70D1004FRE6
RES 1M OHM 3/4W 1% AXIAL RN70D1004FRE6
RES 1Mohm 3/4W 1% AXIAL

RES 1Mohm 3/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 1Mohm, 750Mw, ±1%; Resistance Vishay - 62C0157 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 750Mw, ±1%; Resistance Vishay
62C0157
Metal Film Resistor, 1Mohm, 750Mw, ±1%; Resistance Vishay 62C0157
METAL FILM RESISTOR, 1MOHM, 750mW, ±1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 750mW, ±1%; Resistance:1Mohm; Product Range:RN Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor, Metal Film, 1 Mohm, 750 Mw, 1%, Full Reel; Resistance Vishay - 83R8785 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1 Mohm, 750 Mw, 1%, Full Reel; Resistance Vishay
83R8785
Resistor, Metal Film, 1 Mohm, 750 Mw, 1%, Full Reel; Resistance Vishay 83R8785
RESISTOR, METAL FILM, 1 MOHM, 750 MW, 1%, FULL REEL; Resistance:1Mohm; Product Range:RN Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

RESISTOR, METAL FILM, 1 MOHM, 750 MW, 1%, FULL REEL; Resistance:1Mohm; Product Range:RN Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN70D1004FRE6CT-ND RN70D1004FRE6 62C0157
Product Name Through Hole Resistors RES 1M OHM 3/4W 1% AXIAL Metal Film Resistor, 1Mohm, 750Mw, ±1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/2CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details