Vishay Intertechnology, Inc. RES 10K OHM 3/4W 1% AXIAL RN70D1002FBSL

Description
RES 10Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 3/4W 1% AXIAL - RN70D1002FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 3/4W 1% AXIAL
RN70D1002FBSL
RES 10K OHM 3/4W 1% AXIAL RN70D1002FBSL
RES 10Kohm 3/4W 1% AXIAL

RES 10Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1002FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1002FBSL-ND
Through Hole Resistors RN70D1002FBSL-ND
10 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1002FBSL RN70D1002FBSL-ND
Product Name RES 10K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30000 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details