Vishay Intertechnology, Inc. Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R RN70D1001FRE6

Description
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R - RN70D1001FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R
RN70D1001FRE6
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R RN70D1001FRE6
Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN70D1001FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1001FRE6-ND
Through Hole Resistors RN70D1001FRE6-ND
1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1001FRE6 RN70D1001FRE6-ND
Product Name Res Metal Film 1K Ohm 1% 1W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 1 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers