Vishay Intertechnology, Inc. RES 100 OHM 3/4W 1% AXIAL RN70D1000FR36

Description
RES 100ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 100ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 3/4W 1% AXIAL - RN70D1000FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 3/4W 1% AXIAL
RN70D1000FR36
RES 100 OHM 3/4W 1% AXIAL RN70D1000FR36
RES 100ohm 3/4W 1% AXIAL

RES 100ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70D1000FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70D1000FR36-ND
Through Hole Resistors RN70D1000FR36-ND
100 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

100 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70D1000FR36 RN70D1000FR36-ND
Product Name RES 100 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details