Vishay Intertechnology, Inc. RES 9.8K OHM 3/4W .25% AXIAL RN70C9801CRE6

Description
RES 9.8Kohm 3/4W .25% AXIAL
Request a Quote Datasheet
Description
RES 9.8Kohm 3/4W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.8K OHM 3/4W .25% AXIAL - RN70C9801CRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.8K OHM 3/4W .25% AXIAL
RN70C9801CRE6
RES 9.8K OHM 3/4W .25% AXIAL RN70C9801CRE6
RES 9.8Kohm 3/4W .25% AXIAL

RES 9.8Kohm 3/4W .25% AXIAL

Supplier's Site
Through Hole Resistors - RN70C9801CRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C9801CRE6-ND
Through Hole Resistors RN70C9801CRE6-ND
9.8 kOhms ±0.25% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.8 kOhms ±0.25% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C9801CRE6 RN70C9801CRE6-ND
Product Name RES 9.8K OHM 3/4W .25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9800 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
TE Connectivity
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers