Vishay Intertechnology, Inc. RES 9.09K OHM 3/4W 1% AXIAL RN70C9091FRSL

Description
RES 9.09Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.09Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.09K OHM 3/4W 1% AXIAL - RN70C9091FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.09K OHM 3/4W 1% AXIAL
RN70C9091FRSL
RES 9.09K OHM 3/4W 1% AXIAL RN70C9091FRSL
RES 9.09Kohm 3/4W 1% AXIAL

RES 9.09Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C9091FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C9091FRSL-ND
Through Hole Resistors RN70C9091FRSL-ND
9.09 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.09 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C9091FRSL RN70C9091FRSL-ND
Product Name RES 9.09K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9090 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers