Vishay Intertechnology, Inc. RES 909 OHM 3/4W 1% AXIAL RN70C9090FR36

Description
RES 909ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 3/4W 1% AXIAL - RN70C9090FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 3/4W 1% AXIAL
RN70C9090FR36
RES 909 OHM 3/4W 1% AXIAL RN70C9090FR36
RES 909ohm 3/4W 1% AXIAL

RES 909ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C9090FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C9090FR36-ND
Through Hole Resistors RN70C9090FR36-ND
909 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C9090FR36 RN70C9090FR36-ND
Product Name RES 909 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details