Vishay Intertechnology, Inc. RES 909 OHM 3/4W 1% AXIAL RN70C9090FBSL

Description
RES 909ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 3/4W 1% AXIAL - RN70C9090FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 3/4W 1% AXIAL
RN70C9090FBSL
RES 909 OHM 3/4W 1% AXIAL RN70C9090FBSL
RES 909ohm 3/4W 1% AXIAL

RES 909ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C9090FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C9090FBSL-ND
Through Hole Resistors RN70C9090FBSL-ND
909 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C9090FBSL RN70C9090FBSL-ND
Product Name RES 909 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details