Vishay Intertechnology, Inc. RES 909 OHM 3/4W .1% AXIAL RN70C9090BRSL

Description
RES 909ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 3/4W .1% AXIAL - RN70C9090BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 3/4W .1% AXIAL
RN70C9090BRSL
RES 909 OHM 3/4W .1% AXIAL RN70C9090BRSL
RES 909ohm 3/4W .1% AXIAL

RES 909ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C9090BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C9090BRSL-ND
Through Hole Resistors RN70C9090BRSL-ND
909 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C9090BRSL RN70C9090BRSL-ND
Product Name RES 909 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623719-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details