Vishay Intertechnology, Inc. RES 909 OHM 3/4W .1% AXIAL RN70C9090BB14

Description
RES 909ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 909ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 909 OHM 3/4W .1% AXIAL - RN70C9090BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 909 OHM 3/4W .1% AXIAL
RN70C9090BB14
RES 909 OHM 3/4W .1% AXIAL RN70C9090BB14
RES 909ohm 3/4W .1% AXIAL

RES 909ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C9090BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C9090BB14-ND
Through Hole Resistors RN70C9090BB14-ND
909 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C9090BB14 RN70C9090BB14-ND
Product Name RES 909 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 909 ohms 909 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R564JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details