Vishay Intertechnology, Inc. RES 8.94K OHM 3/4W .1% AXIAL RN70C8941BB14

Description
RES 8.94Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.94Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.94K OHM 3/4W .1% AXIAL - RN70C8941BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.94K OHM 3/4W .1% AXIAL
RN70C8941BB14
RES 8.94K OHM 3/4W .1% AXIAL RN70C8941BB14
RES 8.94Kohm 3/4W .1% AXIAL

RES 8.94Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C8941BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C8941BB14-ND
Through Hole Resistors RN70C8941BB14-ND
8.94 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.94 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C8941BB14 RN70C8941BB14-ND
Product Name RES 8.94K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8940 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311259 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details