Vishay Intertechnology, Inc. RES 86.6 OHM 3/4W .1% AXIAL RN70C86R6BB14

Description
RES 86.6ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 86.6ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6 OHM 3/4W .1% AXIAL - RN70C86R6BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6 OHM 3/4W .1% AXIAL
RN70C86R6BB14
RES 86.6 OHM 3/4W .1% AXIAL RN70C86R6BB14
RES 86.6ohm 3/4W .1% AXIAL

RES 86.6ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C86R6BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C86R6BB14-ND
Through Hole Resistors RN70C86R6BB14-ND
86.6 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C86R6BB14 RN70C86R6BB14-ND
Product Name RES 86.6 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86.6 ohms 86.6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614893-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details