Vishay Intertechnology, Inc. Through Hole Resistors RN70C7800BB14

Description
780 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
780 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C7800BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C7800BB14-ND
Through Hole Resistors RN70C7800BB14-ND
780 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

780 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 780 OHM 3/4W .1% AXIAL - RN70C7800BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 780 OHM 3/4W .1% AXIAL
RN70C7800BB14
RES 780 OHM 3/4W .1% AXIAL RN70C7800BB14
RES 780ohm 3/4W .1% AXIAL

RES 780ohm 3/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70C7800BB14-ND RN70C7800BB14
Product Name Through Hole Resistors RES 780 OHM 3/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 780 ohms 780 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details