Vishay Intertechnology, Inc. RES 7.68K OHM 3/4W 1% AXIAL RN70C7681FBSL

Description
RES 7.68Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 3/4W 1% AXIAL - RN70C7681FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 3/4W 1% AXIAL
RN70C7681FBSL
RES 7.68K OHM 3/4W 1% AXIAL RN70C7681FBSL
RES 7.68Kohm 3/4W 1% AXIAL

RES 7.68Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C7681FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C7681FBSL-ND
Through Hole Resistors RN70C7681FBSL-ND
7.68 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.68 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C7681FBSL RN70C7681FBSL-ND
Product Name RES 7.68K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers