Vishay Intertechnology, Inc. RES 750K OHM 3/4W .1% AXIAL RN70C7503BBSL

Description
RES 750Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 750Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 3/4W .1% AXIAL - RN70C7503BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 3/4W .1% AXIAL
RN70C7503BBSL
RES 750K OHM 3/4W .1% AXIAL RN70C7503BBSL
RES 750Kohm 3/4W .1% AXIAL

RES 750Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C7503BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C7503BBSL-ND
Through Hole Resistors RN70C7503BBSL-ND
750 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C7503BBSL RN70C7503BBSL-ND
Product Name RES 750K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers