Vishay Intertechnology, Inc. RES 75K OHM 3/4W .1% AXIAL RN70C7502BRSL

Description
RES 75Kohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 75Kohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75K OHM 3/4W .1% AXIAL - RN70C7502BRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75K OHM 3/4W .1% AXIAL
RN70C7502BRSL
RES 75K OHM 3/4W .1% AXIAL RN70C7502BRSL
RES 75Kohm 3/4W .1% AXIAL

RES 75Kohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C7502BRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C7502BRSL-ND
Through Hole Resistors RN70C7502BRSL-ND
75 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 kOhms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C7502BRSL RN70C7502BRSL-ND
Product Name RES 75K OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 75000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Surface Mount Resistors - 1-1614888-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
2 suppliers