Vishay Intertechnology, Inc. RES 7.5K OHM 3/4W 1% AXIAL RN70C7501FRSL

Description
RES 7.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 3/4W 1% AXIAL - RN70C7501FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 3/4W 1% AXIAL
RN70C7501FRSL
RES 7.5K OHM 3/4W 1% AXIAL RN70C7501FRSL
RES 7.5Kohm 3/4W 1% AXIAL

RES 7.5Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C7501FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C7501FRSL-ND
Through Hole Resistors RN70C7501FRSL-ND
7.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C7501FRSL RN70C7501FRSL-ND
Product Name RES 7.5K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers