Vishay Intertechnology, Inc. RES 750 OHM 3/4W .1% AXIAL RN70C7500BBSL

Description
RES 750ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 3/4W .1% AXIAL - RN70C7500BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 3/4W .1% AXIAL
RN70C7500BBSL
RES 750 OHM 3/4W .1% AXIAL RN70C7500BBSL
RES 750ohm 3/4W .1% AXIAL

RES 750ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C7500BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C7500BBSL-ND
Through Hole Resistors RN70C7500BBSL-ND
750 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C7500BBSL RN70C7500BBSL-ND
Product Name RES 750 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers