Vishay Intertechnology, Inc. Through Hole Resistors RN70C7500BB14

Description
750 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN70C7500BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C7500BB14-ND
Through Hole Resistors RN70C7500BB14-ND
750 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

750 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 750 OHM 3/4W .1% AXIAL - RN70C7500BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 3/4W .1% AXIAL
RN70C7500BB14
RES 750 OHM 3/4W .1% AXIAL RN70C7500BB14
RES 750ohm 3/4W .1% AXIAL

RES 750ohm 3/4W .1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RN70C7500BB14-ND RN70C7500BB14
Product Name Through Hole Resistors RES 750 OHM 3/4W .1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469511 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details