Vishay Intertechnology, Inc. RES 73.2 OHM 3/4W .1% AXIAL RN70C73R2BB14

Description
RES 73.2ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 73.2ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 73.2 OHM 3/4W .1% AXIAL - RN70C73R2BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 73.2 OHM 3/4W .1% AXIAL
RN70C73R2BB14
RES 73.2 OHM 3/4W .1% AXIAL RN70C73R2BB14
RES 73.2ohm 3/4W .1% AXIAL

RES 73.2ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C73R2BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C73R2BB14-ND
Through Hole Resistors RN70C73R2BB14-ND
73.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

73.2 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C73R2BB14 RN70C73R2BB14-ND
Product Name RES 73.2 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 73.2 ohms 73.2 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers