Vishay Intertechnology, Inc. RES 732 OHM 3/4W 1% AXIAL RN70C7320FBSL

Description
RES 732ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 732ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 3/4W 1% AXIAL - RN70C7320FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 3/4W 1% AXIAL
RN70C7320FBSL
RES 732 OHM 3/4W 1% AXIAL RN70C7320FBSL
RES 732ohm 3/4W 1% AXIAL

RES 732ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C7320FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C7320FBSL-ND
Through Hole Resistors RN70C7320FBSL-ND
732 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

732 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C7320FBSL RN70C7320FBSL-ND
Product Name RES 732 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 732 ohms 732 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details