Vishay Intertechnology, Inc. RES 69.8 OHM 3/4W .1% AXIAL RN70C69R8BBSL

Description
RES 69.8ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 3/4W .1% AXIAL - RN70C69R8BBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 3/4W .1% AXIAL
RN70C69R8BBSL
RES 69.8 OHM 3/4W .1% AXIAL RN70C69R8BBSL
RES 69.8ohm 3/4W .1% AXIAL

RES 69.8ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C69R8BBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C69R8BBSL-ND
Through Hole Resistors RN70C69R8BBSL-ND
69.8 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C69R8BBSL RN70C69R8BBSL-ND
Product Name RES 69.8 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details