Vishay Intertechnology, Inc. RES 69.8 OHM 3/4W .1% AXIAL RN70C69R8BB14

Description
RES 69.8ohm 3/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 3/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 3/4W .1% AXIAL - RN70C69R8BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 3/4W .1% AXIAL
RN70C69R8BB14
RES 69.8 OHM 3/4W .1% AXIAL RN70C69R8BB14
RES 69.8ohm 3/4W .1% AXIAL

RES 69.8ohm 3/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C69R8BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C69R8BB14-ND
Through Hole Resistors RN70C69R8BB14-ND
69.8 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

69.8 Ohms ±0.1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C69R8BB14 RN70C69R8BB14-ND
Product Name RES 69.8 OHM 3/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40.2 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details