Vishay Intertechnology, Inc. RES 6.81K OHM 3/4W 1% AXIAL RN70C6811FBSL

Description
RES 6.81Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 3/4W 1% AXIAL - RN70C6811FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 3/4W 1% AXIAL
RN70C6811FBSL
RES 6.81K OHM 3/4W 1% AXIAL RN70C6811FBSL
RES 6.81Kohm 3/4W 1% AXIAL

RES 6.81Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C6811FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C6811FBSL-ND
Through Hole Resistors RN70C6811FBSL-ND
6.81 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C6811FBSL RN70C6811FBSL-ND
Product Name RES 6.81K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756729 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers