Vishay Intertechnology, Inc. RES 6.81K OHM 3/4W 1% AXIAL RN70C6811FB14

Description
RES 6.81Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.81Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 3/4W 1% AXIAL - RN70C6811FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 3/4W 1% AXIAL
RN70C6811FB14
RES 6.81K OHM 3/4W 1% AXIAL RN70C6811FB14
RES 6.81Kohm 3/4W 1% AXIAL

RES 6.81Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C6811FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C6811FB14-ND
Through Hole Resistors RN70C6811FB14-ND
6.81 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

6.81 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C6811FB14 RN70C6811FB14-ND
Product Name RES 6.81K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6810 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers