Vishay Intertechnology, Inc. RES 619K OHM 3/4W 1% AXIAL RN70C6193FRSL

Description
RES 619Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 3/4W 1% AXIAL - RN70C6193FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 3/4W 1% AXIAL
RN70C6193FRSL
RES 619K OHM 3/4W 1% AXIAL RN70C6193FRSL
RES 619Kohm 3/4W 1% AXIAL

RES 619Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C6193FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C6193FRSL-ND
Through Hole Resistors RN70C6193FRSL-ND
619 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

619 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C6193FRSL RN70C6193FRSL-ND
Product Name RES 619K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details