Vishay Intertechnology, Inc. RES 60.4K OHM 3/4W 1% AXIAL RN70C6042FBSL

Description
RES 60.4Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 3/4W 1% AXIAL - RN70C6042FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 3/4W 1% AXIAL
RN70C6042FBSL
RES 60.4K OHM 3/4W 1% AXIAL RN70C6042FBSL
RES 60.4Kohm 3/4W 1% AXIAL

RES 60.4Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C6042FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C6042FBSL-ND
Through Hole Resistors RN70C6042FBSL-ND
60.4 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

60.4 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C6042FBSL RN70C6042FBSL-ND
Product Name RES 60.4K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details