Vishay Intertechnology, Inc. RES 5.9K OHM 3/4W 1% AXIAL RN70C5901FRSL

Description
RES 5.9Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 3/4W 1% AXIAL - RN70C5901FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 3/4W 1% AXIAL
RN70C5901FRSL
RES 5.9K OHM 3/4W 1% AXIAL RN70C5901FRSL
RES 5.9Kohm 3/4W 1% AXIAL

RES 5.9Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5901FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5901FRSL-ND
Through Hole Resistors RN70C5901FRSL-ND
5.9 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5901FRSL RN70C5901FRSL-ND
Product Name RES 5.9K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers