Vishay Intertechnology, Inc. RES 5.9K OHM 3/4W 1% AXIAL RN70C5901FB14

Description
RES 5.9Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 3/4W 1% AXIAL - RN70C5901FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 3/4W 1% AXIAL
RN70C5901FB14
RES 5.9K OHM 3/4W 1% AXIAL RN70C5901FB14
RES 5.9Kohm 3/4W 1% AXIAL

RES 5.9Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5901FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5901FB14-ND
Through Hole Resistors RN70C5901FB14-ND
5.9 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

5.9 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.9Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay - 20M4265 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.9Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
20M4265
Resistor,metal Film,5.9Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay 20M4265
Resistor,Metal Film,5.9KOhms,500WV, 1+/-% Tol,100ppm-TC,RN70-M ilStyle

Resistor,Metal Film,5.9KOhms,500WV,1+/-% Tol,100ppm-TC,RN70-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN70C5901FB14 RN70C5901FB14-ND 20M4265
Product Name RES 5.9K OHM 3/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.9Kohms,500Wv,1+/-% Tol,100Ppm-Tc,rn70-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details