Vishay Intertechnology, Inc. RES 576 OHM 3/4W 1% AXIAL RN70C5760FBSL

Description
RES 576ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 576ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 3/4W 1% AXIAL - RN70C5760FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 3/4W 1% AXIAL
RN70C5760FBSL
RES 576 OHM 3/4W 1% AXIAL RN70C5760FBSL
RES 576ohm 3/4W 1% AXIAL

RES 576ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5760FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5760FBSL-ND
Through Hole Resistors RN70C5760FBSL-ND
576 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

576 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5760FBSL RN70C5760FBSL-ND
Product Name RES 576 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details