Vishay Intertechnology, Inc. RES 56.2K OHM 3/4W 1% AXIAL RN70C5622FB14

Description
RES 56.2Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 3/4W 1% AXIAL - RN70C5622FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 3/4W 1% AXIAL
RN70C5622FB14
RES 56.2K OHM 3/4W 1% AXIAL RN70C5622FB14
RES 56.2Kohm 3/4W 1% AXIAL

RES 56.2Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5622FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5622FB14-ND
Through Hole Resistors RN70C5622FB14-ND
56.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5622FB14 RN70C5622FB14-ND
Product Name RES 56.2K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers