Vishay Intertechnology, Inc. RES 562 OHM 3/4W 1% AXIAL RN70C5620FRSL

Description
RES 562ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 562ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 3/4W 1% AXIAL - RN70C5620FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 3/4W 1% AXIAL
RN70C5620FRSL
RES 562 OHM 3/4W 1% AXIAL RN70C5620FRSL
RES 562ohm 3/4W 1% AXIAL

RES 562ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5620FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5620FRSL-ND
Through Hole Resistors RN70C5620FRSL-ND
562 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5620FRSL RN70C5620FRSL-ND
Product Name RES 562 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers