Vishay Intertechnology, Inc. RES 549 OHM 3/4W 1% AXIAL RN70C5490FBSL

Description
RES 549ohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 3/4W 1% AXIAL - RN70C5490FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 3/4W 1% AXIAL
RN70C5490FBSL
RES 549 OHM 3/4W 1% AXIAL RN70C5490FBSL
RES 549ohm 3/4W 1% AXIAL

RES 549ohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5490FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5490FBSL-ND
Through Hole Resistors RN70C5490FBSL-ND
549 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

549 Ohms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5490FBSL RN70C5490FBSL-ND
Product Name RES 549 OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200000 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details