Vishay Intertechnology, Inc. RES 511K OHM 3/4W 1% AXIAL RN70C5113FRSL

Description
RES 511Kohm 3/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 511Kohm 3/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 3/4W 1% AXIAL - RN70C5113FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 3/4W 1% AXIAL
RN70C5113FRSL
RES 511K OHM 3/4W 1% AXIAL RN70C5113FRSL
RES 511Kohm 3/4W 1% AXIAL

RES 511Kohm 3/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN70C5113FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN70C5113FRSL-ND
Through Hole Resistors RN70C5113FRSL-ND
511 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.75W, 3/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN70C5113FRSL RN70C5113FRSL-ND
Product Name RES 511K OHM 3/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details